Intel Corporation Intel® Core™ i7-3960X Processor Extreme Edition (15M Cache, up to 3.90 GHz) i7-3960X

Description
Processors Built for What You Want to Do Intel® Core™ Processors in the LGA2011 Socket If you are looking for pure, raw, adrenaline-pumping power, then the Intel® Core™ processors in the LGA2011 socket are for you. These processors provide you with the most cores, I/O options, memory channels, and raw computing power of any Intel® desktop processor. These are not the processors of the past. Lay waste to everything in your path in whatever game you choose to dominate, or dive into the world of multimedia editing like a modern-day Picasso. Combining an Intel Core processor in the LGA2011 socket with one, two, three, or even four discrete video cards and up to 64 GB of memory across four channels gives you heart stopping performance no matter what application you choose. If a super-smart, ultra-threaded, absolutely uncompromised processor is on your wish list, then your search is over. 4th Generation Intel® Core™ Processors in the LGA1150 Socket Looking for the perfect processor to build your gaming rig around? But you also want to edit your action videos and photos? But to do this you know you need serious performance. Not to worry—Intel is happy to announce our first 4GHz base frequency quad core processor. If it is performance you crave, then this is the processor you have been waiting for. But what if you feel the need to overclock your system to squeeze every last bit of performance out of it? Well, then this is still the perfect processor for you. The latest 4th gen Intel® Core™ i5 and Intel® Core™ i7 processors, paired with the latest Intel® 9 Series H and Z chipsets, will get you the results you want. Add in features like built in visuals and Intel® Quick Sync Video, which allows the conversion of media from one device to another and prepares your media to share online at incredible speeds, and these are processors that meet every need you have.
Description
Processors Built for What You Want to Do Intel® Core™ Processors in the LGA2011 Socket If you are looking for pure, raw, adrenaline-pumping power, then the Intel® Core™ processors in the LGA2011 socket are for you. These processors provide you with the most cores, I/O options, memory channels, and raw computing power of any Intel® desktop processor. These are not the processors of the past. Lay waste to everything in your path in whatever game you choose to dominate, or dive into the world of multimedia editing like a modern-day Picasso. Combining an Intel Core processor in the LGA2011 socket with one, two, three, or even four discrete video cards and up to 64 GB of memory across four channels gives you heart stopping performance no matter what application you choose. If a super-smart, ultra-threaded, absolutely uncompromised processor is on your wish list, then your search is over. 4th Generation Intel® Core™ Processors in the LGA1150 Socket Looking for the perfect processor to build your gaming rig around? But you also want to edit your action videos and photos? But to do this you know you need serious performance. Not to worry—Intel is happy to announce our first 4GHz base frequency quad core processor. If it is performance you crave, then this is the processor you have been waiting for. But what if you feel the need to overclock your system to squeeze every last bit of performance out of it? Well, then this is still the perfect processor for you. The latest 4th gen Intel® Core™ i5 and Intel® Core™ i7 processors, paired with the latest Intel® 9 Series H and Z chipsets, will get you the results you want. Add in features like built in visuals and Intel® Quick Sync Video, which allows the conversion of media from one device to another and prepares your media to share online at incredible speeds, and these are processors that meet every need you have.

Suppliers

Company
Product
Description
Supplier Links
Intel® Core™ i7-3960X Processor Extreme Edition (15M Cache, up to 3.90 GHz) - i7-3960X - Intel Corporation
Santa Clara, CA, USA
Intel® Core™ i7-3960X Processor Extreme Edition (15M Cache, up to 3.90 GHz)
i7-3960X
Intel® Core™ i7-3960X Processor Extreme Edition (15M Cache, up to 3.90 GHz) i7-3960X
Processors Built for What You Want to Do Intel® Core™ Processors in the LGA2011 Socket If you are looking for pure, raw, adrenaline-pumping power, then the Intel® Core™ processors in the LGA2011 socket are for you. These processors provide you with the most cores, I/O options, memory channels, and raw computing power of any Intel® desktop processor. These are not the processors of the past. Lay waste to everything in your path in whatever game you choose to dominate, or dive into the world of multimedia editing like a modern-day Picasso. Combining an Intel Core processor in the LGA2011 socket with one, two, three, or even four discrete video cards and up to 64 GB of memory across four channels gives you heart stopping performance no matter what application you choose. If a super-smart, ultra-threaded, absolutely uncompromised processor is on your wish list, then your search is over. 4th Generation Intel® Core™ Processors in the LGA1150 Socket Looking for the perfect processor to build your gaming rig around? But you also want to edit your action videos and photos? But to do this you know you need serious performance. Not to worry—Intel is happy to announce our first 4GHz base frequency quad core processor. If it is performance you crave, then this is the processor you have been waiting for. But what if you feel the need to overclock your system to squeeze every last bit of performance out of it? Well, then this is still the perfect processor for you. The latest 4th gen Intel® Core™ i5 and Intel® Core™ i7 processors, paired with the latest Intel® 9 Series H and Z chipsets, will get you the results you want. Add in features like built in visuals and Intel® Quick Sync Video, which allows the conversion of media from one device to another and prepares your media to share online at incredible speeds, and these are processors that meet every need you have.

Processors Built for What You Want to Do
Intel® Core™ Processors in the LGA2011 Socket
If you are looking for pure, raw, adrenaline-pumping power, then the Intel® Core™ processors in the LGA2011 socket are for you. These processors provide you with the most cores, I/O options, memory channels, and raw computing power of any Intel® desktop processor. These are not the processors of the past. Lay waste to everything in your path in whatever game you choose to dominate, or dive into the world of multimedia editing like a modern-day Picasso. Combining an Intel Core processor in the LGA2011 socket with one, two, three, or even four discrete video cards and up to 64 GB of memory across four channels gives you heart stopping performance no matter what application you choose. If a super-smart, ultra-threaded, absolutely uncompromised processor is on your wish list, then your search is over.
4th Generation Intel® Core™ Processors in the LGA1150 Socket
Looking for the perfect processor to build your gaming rig around? But you also want to edit your action videos and photos? But to do this you know you need serious performance. Not to worry—Intel is happy to announce our first 4GHz base frequency quad core processor. If it is performance you crave, then this is the processor you have been waiting for. But what if you feel the need to overclock your system to squeeze every last bit of performance out of it? Well, then this is still the perfect processor for you. The latest 4th gen Intel® Core™ i5 and Intel® Core™ i7 processors, paired with the latest Intel® 9 Series H and Z chipsets, will get you the results you want. Add in features like built in visuals and Intel® Quick Sync Video, which allows the conversion of media from one device to another and prepares your media to share online at incredible speeds, and these are processors that meet every need you have.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number i7-3960X
Product Name Intel® Core™ i7-3960X Processor Extreme Edition (15M Cache, up to 3.90 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-D8155H-2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
AM1705 Sitara Processor - AM1705BPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details