Intel Corporation Intel® Core™ i3-5015U Processor (3M Cache, 2.10 GHz) i3-5015U

Description
Experience everyday power with 5th generation Intel® Core™ i3 processors, featuring longer battery life and built-in security.1 Effortlessly move among applications with smart multitasking from Intel® Hyper-Threading Technology.2 Watch your favorite HD videos with crisp imagery, view and edit even the smallest details of your photos and smoothly play today’s modern games. And with improved battery life, it’s possible to go even longer without plugging in and recharging. It’s all possible with 5th generation Intel® Core™ processors.
Description
Experience everyday power with 5th generation Intel® Core™ i3 processors, featuring longer battery life and built-in security.1 Effortlessly move among applications with smart multitasking from Intel® Hyper-Threading Technology.2 Watch your favorite HD videos with crisp imagery, view and edit even the smallest details of your photos and smoothly play today’s modern games. And with improved battery life, it’s possible to go even longer without plugging in and recharging. It’s all possible with 5th generation Intel® Core™ processors.

Suppliers

Company
Product
Description
Supplier Links
Intel® Core™ i3-5015U Processor (3M Cache, 2.10 GHz) - i3-5015U - Intel Corporation
Santa Clara, CA, USA
Intel® Core™ i3-5015U Processor (3M Cache, 2.10 GHz)
i3-5015U
Intel® Core™ i3-5015U Processor (3M Cache, 2.10 GHz) i3-5015U
Experience everyday power with 5th generation Intel® Core™ i3 processors, featuring longer battery life and built-in security.1 Effortlessly move among applications with smart multitasking from Intel® Hyper-Threading Technology.2 Watch your favorite HD videos with crisp imagery, view and edit even the smallest details of your photos and smoothly play today’s modern games. And with improved battery life, it’s possible to go even longer without plugging in and recharging. It’s all possible with 5th generation Intel® Core™ processors.

Experience everyday power with 5th generation Intel® Core™ i3 processors, featuring longer battery life and built-in security.1 Effortlessly move among applications with smart multitasking from Intel® Hyper-Threading Technology.2 Watch your favorite HD videos with crisp imagery, view and edit even the smallest details of your photos and smoothly play today’s modern games. And with improved battery life, it’s possible to go even longer without plugging in and recharging. It’s all possible with 5th generation Intel® Core™ processors.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number i3-5015U
Product Name Intel® Core™ i3-5015U Processor (3M Cache, 2.10 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-D8155H - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
AM1808 Sitara Processor - AM1808BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details