Intel Corporation Interface Transceiver IC HY82563EB 864999

Description
Ethernet ICs Transceiver 10/100/ 1000 Mbps TQFP100 Product overview: HY82563EB 864999 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-HY82563EB 864999 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ethernet ICs Transceiver 10/100/ 1000 Mbps TQFP100 Product overview: HY82563EB 864999 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-HY82563EB 864999 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
753-HY82563EB 864999
Interface Transceiver IC 753-HY82563EB 864999
Ethernet ICs Transceiver 10/100/ 1000 Mbps TQFP100 Product overview: HY82563EB 864999 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-HY82563EB 864999 can be used for catalog matching and distributor lookup.

Ethernet ICs Transceiver 10/100/ 1000 Mbps TQFP100 Product overview: HY82563EB 864999 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-HY82563EB 864999 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Interface - HY82563EB 864999 - 1172195-HY82563EB 864999 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - HY82563EB 864999
1172195-HY82563EB 864999
Ethernet Interface - HY82563EB 864999 1172195-HY82563EB 864999
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172195-HY82563EB 864999 Data Rate: 1 Gbps Number of Transceivers: 2 Categories: Ethernet Interface Case / Package: TQFP Alternative Parts (Cross-Reference): HY82563EB864999; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.08 V Max Operating Temperature: 60 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172195-HY82563EB 864999
Data Rate: 1 Gbps
Number of Transceivers: 2
Categories: Ethernet Interface
Case / Package: TQFP
Alternative Parts (Cross-Reference): HY82563EB864999;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.08 V
Max Operating Temperature: 60 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-HY82563EB 864999 1172195-HY82563EB 864999
Product Name Interface Transceiver IC Ethernet Interface - HY82563EB 864999
Device Type Transceiver Sensor Interface; Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9952YSV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details