Intel Corporation Embedded Microprocessor MPU HPIXP2350ADT

Description
INTEL IXP2350 NETWORK PROCESSOR Product overview: HPIXP2350ADT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HPIXP2350ADT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INTEL IXP2350 NETWORK PROCESSOR Product overview: HPIXP2350ADT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HPIXP2350ADT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-HPIXP2350ADT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-HPIXP2350ADT
Embedded Microprocessor MPU 694-HPIXP2350ADT
INTEL IXP2350 NETWORK PROCESSOR Product overview: HPIXP2350ADT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HPIXP2350ADT can be used for catalog matching and distributor lookup.

INTEL IXP2350 NETWORK PROCESSOR Product overview: HPIXP2350ADT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HPIXP2350ADT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - HPIXP2350ADT - 275964-HPIXP2350ADT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HPIXP2350ADT
275964-HPIXP2350ADT
Embedded - Embedded - Microprocessors - HPIXP2350ADT 275964-HPIXP2350ADT
Manufacturer: Intel Win Source Part Number: 275964-HPIXP2350ADT Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 275964-HPIXP2350ADT
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
HPIXP2350ADT
Integrated Circuits (ICs) - Embedded - Microprocessors HPIXP2350ADT
INTEL IXP2350 NETWORK PROCESSOR

INTEL IXP2350 NETWORK PROCESSOR

Supplier's Site
Microprocessors - HPIXP2350ADT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
HPIXP2350ADT
Microprocessors HPIXP2350ADT
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-HPIXP2350ADT 275964-HPIXP2350ADT HPIXP2350ADT HPIXP2350ADT
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - HPIXP2350ADT Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCE60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780 pin FC PBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details