Intel Corporation Embedded - Embedded - Microprocessors - HPIXP2325AB HPIXP2325AB

Description
Manufacturer: Intel Win Source Part Number: 47621-HPIXP2325AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 47621-HPIXP2325AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HPIXP2325AB - 47621-HPIXP2325AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HPIXP2325AB
47621-HPIXP2325AB
Embedded - Embedded - Microprocessors - HPIXP2325AB 47621-HPIXP2325AB
Manufacturer: Intel Win Source Part Number: 47621-HPIXP2325AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 47621-HPIXP2325AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Embedded Microprocessor MPU - 694-HPIXP2325AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-HPIXP2325AB
Embedded Microprocessor MPU 694-HPIXP2325AB
DEVICE CON IXP2325AB 900 FCBGA Product overview: HPIXP2325AB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HPIXP2325AB can be used for catalog matching and distributor lookup.

DEVICE CON IXP2325AB 900 FCBGA Product overview: HPIXP2325AB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HPIXP2325AB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 47621-HPIXP2325AB 694-HPIXP2325AB
Product Name Embedded - Embedded - Microprocessors - HPIXP2325AB Embedded Microprocessor MPU
Package Type Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM3352ZCE27 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded Microprocessor MPU - 694-A80496DX2-66 - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family Embedded - Microprocessors
View Details