Intel Corporation Ethernet Interface - HL82571EBSLJAY HL82571EBSLJAY

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062949-HL82571EBSLJ AY Mounting: SMD (SMT) Data Rate: 1 Gbps Interface: PCIe Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): HL82571EBSLJAYHL8257 1EB S LJAY; HL82571EB/SLJAY; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.045 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062949-HL82571EBSLJ AY Mounting: SMD (SMT) Data Rate: 1 Gbps Interface: PCIe Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): HL82571EBSLJAYHL8257 1EB S LJAY; HL82571EB/SLJAY; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.045 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - HL82571EBSLJAY - 1062949-HL82571EBSLJAY - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - HL82571EBSLJAY
1062949-HL82571EBSLJAY
Ethernet Interface - HL82571EBSLJAY 1062949-HL82571EBSLJAY
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062949-HL82571EBSLJ AY Mounting: SMD (SMT) Data Rate: 1 Gbps Interface: PCIe Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): HL82571EBSLJAYHL8257 1EB S LJAY; HL82571EB/SLJAY; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.045 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062949-HL82571EBSLJAY
Mounting: SMD (SMT)
Data Rate: 1 Gbps
Interface: PCIe
Number of Transceivers: 1
Categories: Ethernet Interface
Case / Package: BGA
Alternative Parts (Cross-Reference): HL82571EBSLJAYHL82571EB S LJAY; HL82571EB/SLJAY;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 55 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.045 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1062949-HL82571EBSLJAY
Product Name Ethernet Interface - HL82571EBSLJAY
Device Type Sensor Interface; Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Encoders, Decoders, Converters - 74184N - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details