Intel Corporation Embedded - Embedded - Microprocessors - HJ8066702859200 HJ8066702859200

Description
Win Source Part Number: 953172-HJ80667028592 00 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953172-HJ80667028592 00 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HJ8066702859200 - 953172-HJ8066702859200 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HJ8066702859200
953172-HJ8066702859200
Embedded - Embedded - Microprocessors - HJ8066702859200 953172-HJ8066702859200
Win Source Part Number: 953172-HJ80667028592 00 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953172-HJ8066702859200
Series: *
Categories: Embedded - Microprocessors

Buy Now
1.4GHz 34MB Embedded Microprocessor MPU - 694-HJ8066702859200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4GHz 34MB Embedded Microprocessor MPU
694-HJ8066702859200
1.4GHz 34MB Embedded Microprocessor MPU 694-HJ8066702859200
Xeon Phi 7250 (1.4GHz 68 Core 34MB L2 Cache) Product overview: HJ8066702859200 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 34MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.4GHz, 34MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HJ8066702859200 can be used for catalog matching and distributor lookup.

Xeon Phi 7250 (1.4GHz 68 Core 34MB L2 Cache) Product overview: HJ8066702859200 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 34MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.4GHz, 34MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HJ8066702859200 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953172-HJ8066702859200 694-HJ8066702859200
Product Name Embedded - Embedded - Microprocessors - HJ8066702859200 1.4GHz 34MB Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - BSC9132NXN7MNMB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details