Intel Corporation Quad 2.40 GHz Embedded Microprocessor MPU HH80562PH0568M

Description
Core2 Quad Q6600 (8M Cache, 2.40 GHz) Product overview: HH80562PH0568M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80562PH0568M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Quad Q6600 (8M Cache, 2.40 GHz) Product overview: HH80562PH0568M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80562PH0568M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 2.40 GHz Embedded Microprocessor MPU - 694-HH80562PH0568M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.40 GHz Embedded Microprocessor MPU
694-HH80562PH0568M
Quad 2.40 GHz Embedded Microprocessor MPU 694-HH80562PH0568M
Core2 Quad Q6600 (8M Cache, 2.40 GHz) Product overview: HH80562PH0568M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80562PH0568M can be used for catalog matching and distributor lookup.

Core2 Quad Q6600 (8M Cache, 2.40 GHz) Product overview: HH80562PH0568M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80562PH0568M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - HH80562PH0568M - 954759-HH80562PH0568M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HH80562PH0568M
954759-HH80562PH0568M
Embedded - Embedded - Microprocessors - HH80562PH0568M 954759-HH80562PH0568M
Win Source Part Number: 954759-HH80562PH0568 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954759-HH80562PH0568M
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-HH80562PH0568M 954759-HH80562PH0568M
Product Name Quad 2.40 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - HH80562PH0568M
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AT91SAM9XE256-QU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Celeron® Processor 1020M (2M Cache, 2.10 GHz) - 1020M - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2100 MHz
View Details