Intel Corporation 2.40GHz Embedded Microprocessor MPU HH80557PH0564M

Description
Core2 Duo E6600 (2.40GHz LGA775) Product overview: HH80557PH0564M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.40GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.40GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80557PH0564M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Duo E6600 (2.40GHz LGA775) Product overview: HH80557PH0564M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.40GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.40GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80557PH0564M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.40GHz Embedded Microprocessor MPU - 694-HH80557PH0564M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.40GHz Embedded Microprocessor MPU
694-HH80557PH0564M
2.40GHz Embedded Microprocessor MPU 694-HH80557PH0564M
Core2 Duo E6600 (2.40GHz LGA775) Product overview: HH80557PH0564M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.40GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.40GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80557PH0564M can be used for catalog matching and distributor lookup.

Core2 Duo E6600 (2.40GHz LGA775) Product overview: HH80557PH0564M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.40GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.40GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80557PH0564M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - HH80557PH0564M - 954770-HH80557PH0564M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HH80557PH0564M
954770-HH80557PH0564M
Embedded - Embedded - Microprocessors - HH80557PH0564M 954770-HH80557PH0564M
Win Source Part Number: 954770-HH80557PH0564 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954770-HH80557PH0564M
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-HH80557PH0564M 954770-HH80557PH0564M
Product Name 2.40GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - HH80557PH0564M
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP5013T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM1707 Sitara Processor - AM1707BZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details