Intel Corporation Embedded - Embedded - Microprocessors - HH80557PH0464M HH80557PH0464M

Description
Win Source Part Number: 954661-HH80557PH0464 M Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954661-HH80557PH0464 M Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HH80557PH0464M - 954661-HH80557PH0464M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HH80557PH0464M
954661-HH80557PH0464M
Embedded - Embedded - Microprocessors - HH80557PH0464M 954661-HH80557PH0464M
Win Source Part Number: 954661-HH80557PH0464 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954661-HH80557PH0464M
Series: *
Categories: Embedded - Microprocessors

Buy Now
2130MHz Embedded Microprocessor MPU - 694-HH80557PH0464M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2130MHz Embedded Microprocessor MPU
694-HH80557PH0464M
2130MHz Embedded Microprocessor MPU 694-HH80557PH0464M
RISC Microprocessor, 64-Bit, 2130MHz, CMOS, PBGA775 Product overview: HH80557PH0464M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2130MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2130MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80557PH0464M can be used for catalog matching and distributor lookup.

RISC Microprocessor, 64-Bit, 2130MHz, CMOS, PBGA775 Product overview: HH80557PH0464M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2130MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2130MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80557PH0464M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954661-HH80557PH0464M 694-HH80557PH0464M
Product Name Embedded - Embedded - Microprocessors - HH80557PH0464M 2130MHz Embedded Microprocessor MPU
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D35A-CN - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tray
Pin Count 324
View Details
6 suppliers