Intel Corporation Embedded - Embedded - Microprocessors - HH80557PG0251M HH80557PG0251M

Description
Win Source Part Number: 954845-HH80557PG0251 M Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954845-HH80557PG0251 M Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HH80557PG0251M - 954845-HH80557PG0251M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HH80557PG0251M
954845-HH80557PG0251M
Embedded - Embedded - Microprocessors - HH80557PG0251M 954845-HH80557PG0251M
Win Source Part Number: 954845-HH80557PG0251 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954845-HH80557PG0251M
Series: *
Categories: Embedded - Microprocessors

Buy Now
1600MHz LGA Embedded Microprocessor MPU - 694-HH80557PG0251M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1600MHz LGA Embedded Microprocessor MPU
694-HH80557PG0251M
1600MHz LGA Embedded Microprocessor MPU 694-HH80557PG0251M
Microprocessor, 64-Bit, 1600MHz, CMOS, PBGA775, LGA-775 Product overview: HH80557PG0251M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1600MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80557PG0251M can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 1600MHz, CMOS, PBGA775, LGA-775 Product overview: HH80557PG0251M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1600MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80557PG0251M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954845-HH80557PG0251M 694-HH80557PG0251M
Product Name Embedded - Embedded - Microprocessors - HH80557PG0251M 1600MHz LGA Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded - Microprocessors - AM29C332-1GC - Lingto Electronic Limited
Specs
Microprocessor Family AM29C332
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details