Intel Corporation Embedded - Embedded - Microprocessors - HH80556KJ0414M HH80556KJ0414M

Description
Win Source Part Number: 954422-HH80556KJ0414 M Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954422-HH80556KJ0414 M Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HH80556KJ0414M - 954422-HH80556KJ0414M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HH80556KJ0414M
954422-HH80556KJ0414M
Embedded - Embedded - Microprocessors - HH80556KJ0414M 954422-HH80556KJ0414M
Win Source Part Number: 954422-HH80556KJ0414 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954422-HH80556KJ0414M
Series: *
Categories: Embedded - Microprocessors

Buy Now
2330MHz LGA Embedded Microprocessor MPU - 694-HH80556KJ0414M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2330MHz LGA Embedded Microprocessor MPU
694-HH80556KJ0414M
2330MHz LGA Embedded Microprocessor MPU 694-HH80556KJ0414M
Microprocessor, 64-Bit, 2330MHz, CMOS, LGA-771 Product overview: HH80556KJ0414M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2330MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2330MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80556KJ0414M can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 2330MHz, CMOS, LGA-771 Product overview: HH80556KJ0414M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2330MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2330MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80556KJ0414M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954422-HH80556KJ0414M 694-HH80556KJ0414M
Product Name Embedded - Embedded - Microprocessors - HH80556KJ0414M 2330MHz LGA Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA60R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details