Intel Corporation 32-bit 3060MHz Embedded Microprocessor MPU HH80552RE083512

Description
RISC Microprocessor, 32-Bit, 3060MHz, CMOS, PBGA775 Product overview: HH80552RE083512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3060MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 3060MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80552RE083512 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RISC Microprocessor, 32-Bit, 3060MHz, CMOS, PBGA775 Product overview: HH80552RE083512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3060MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 3060MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80552RE083512 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
32-bit 3060MHz Embedded Microprocessor MPU - 694-HH80552RE083512 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 3060MHz Embedded Microprocessor MPU
694-HH80552RE083512
32-bit 3060MHz Embedded Microprocessor MPU 694-HH80552RE083512
RISC Microprocessor, 32-Bit, 3060MHz, CMOS, PBGA775 Product overview: HH80552RE083512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3060MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 3060MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80552RE083512 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 3060MHz, CMOS, PBGA775 Product overview: HH80552RE083512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3060MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 3060MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80552RE083512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - HH80552RE083512 - 955316-HH80552RE083512 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HH80552RE083512
955316-HH80552RE083512
Embedded - Embedded - Microprocessors - HH80552RE083512 955316-HH80552RE083512
Win Source Part Number: 955316-HH80552RE0835 12 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955316-HH80552RE083512
Series: *
Categories: Embedded - Microprocessors

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
HH80552RE083512
Integrated Circuits (ICs) - Embedded - Microprocessors HH80552RE083512
IC MPU INTEL CEL 3.06GHZ 775LGA

IC MPU INTEL CEL 3.06GHZ 775LGA

Supplier's Site
Microprocessors - HH80552RE083512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
HH80552RE083512
Microprocessors HH80552RE083512
Intel® Celeron® D Processor 347 Microprocessor IC Intel® Celeron® 1 Core, 64-Bit 3.06GHz 775-LGA (37.5x37.5)

Intel® Celeron® D Processor 347 Microprocessor IC Intel® Celeron® 1 Core, 64-Bit 3.06GHz 775-LGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-HH80552RE083512 955316-HH80552RE083512 HH80552RE083512 HH80552RE083512
Product Name 32-bit 3060MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - HH80552RE083512 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC
Data Bus 32-Bit 64-Bit; 1 Core, 64-Bit
Microprocessor Family IntelR CeleronR D Processor 347 Intel® Celeron® D Processor 347
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details