Win Source Part Number: 955548-HH80552PG0802
Series: *
Categories: Embedded - Microprocessors
RISC Microprocessor, 32-Bit, 3000MHz, CMOS, PBGA775 Product overview: HH80552PG0802M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 3000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80552PG0802M can be used for catalog matching and distributor lookup.
Intel® Pentium® 4 Processor 631 supporting HT Technology Microprocessor IC 631 1 Core, 64-Bit 3GHz 775-LGA (37.5x37.5)
IC MPU 631 3GHZ 775LGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 955548-HH80552PG0802M | 694-HH80552PG0802M | HH80552PG0802M | HH80552PG0802M |
| Product Name | Embedded - Embedded - Microprocessors - HH80552PG0802M | 32-bit 3000MHz Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Architecture | RISC | |||
| Data Bus | 32-Bit | 64-Bit; 1 Core, 64-Bit | ||
| Supply Voltage | 1.2 | |||
| Microprocessor Family | Intel® Pentium® 4 Processor 631 supporting HT Technology | IntelR PentiumR 4 Processor 631 supporting HT Technology |