Intel Corporation Embedded - FPGAs (Field Programmable Gate Array) HC1S40F780N

Description
IC FPGA 613 I/O 780FBGA
Description
IC FPGA 613 I/O 780FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The HC1S40F780N is a member of the HardCopy Stratix family of structured ASICs from Quarktwin Technology Ltd. It is designed to provide a low-cost, high-performance alternative to traditional ASICs while maintaining the same architecture as the high-density Stratix FPGAs. This device offers pin-to-pin compatibility with its FPGA counterparts, allowing for seamless migration from prototyping to production. The HC1S40F780N is optimized for performance, with the potential for up to 50% higher performance and 40% lower power consumption compared to the corresponding Stratix FPGA. The migration process from Stratix FPGA to HardCopy Stratix is automated and typically takes around eight weeks to deliver fully tested prototypes. The device is suitable for applications requiring high-volume production while leveraging the design verification capabilities of Stratix FPGAs. Engineers considering this product should note its compatibility with the Quartus II design software, which facilitates the design and optimization process for HardCopy Stratix devices.

Datasheet Summary
Powered by GS/AI

The HC1S40F780N is a member of the HardCopy Stratix family of structured ASICs from Quarktwin Technology Ltd. It is designed to provide a low-cost, high-performance alternative to traditional ASICs while maintaining the same architecture as the high-density Stratix FPGAs. This device offers pin-to-pin compatibility with its FPGA counterparts, allowing for seamless migration from prototyping to production. The HC1S40F780N is optimized for performance, with the potential for up to 50% higher performance and 40% lower power consumption compared to the corresponding Stratix FPGA. The migration process from Stratix FPGA to HardCopy Stratix is automated and typically takes around eight weeks to deliver fully tested prototypes. The device is suitable for applications requiring high-volume production while leveraging the design verification capabilities of Stratix FPGAs. Engineers considering this product should note its compatibility with the Quartus II design software, which facilitates the design and optimization process for HardCopy Stratix devices.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - HC1S40F780N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
HC1S40F780N
Embedded - FPGAs (Field Programmable Gate Array) HC1S40F780N
IC FPGA 613 I/O 780FBGA

IC FPGA 613 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - HC1S40F780N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
HC1S40F780N
FPGAs (Field Programmable Gate Array) HC1S40F780N
Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 613 2244096 41250 780-BBGA, FCBGA

Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 613 2244096 41250 780-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number HC1S40F780N HC1S40F780N
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 41250 41250
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details