Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) HC1S40F780

Description
Win Source Part Number: 1378545-HC1S40F780 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® HardCopy® Package: Tray Product Status: Obsolete Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) Mounting Type: Surface Mount HTSUS: 0000.00.0000 ECCN: OBSOLETE Voltage - Supply: 1.425V ~ 1.575V Number of Logic Elements/Cells: 41250 Total RAM Bits: 2244096 Number of I/O: 613 Number of LABs/CLBs: 4125
Request a Quote Datasheet
Description
Win Source Part Number: 1378545-HC1S40F780 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® HardCopy® Package: Tray Product Status: Obsolete Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) Mounting Type: Surface Mount HTSUS: 0000.00.0000 ECCN: OBSOLETE Voltage - Supply: 1.425V ~ 1.575V Number of Logic Elements/Cells: 41250 Total RAM Bits: 2244096 Number of I/O: 613 Number of LABs/CLBs: 4125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1378545-HC1S40F780 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1378545-HC1S40F780
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1378545-HC1S40F780
Win Source Part Number: 1378545-HC1S40F780 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® HardCopy® Package: Tray Product Status: Obsolete Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) Mounting Type: Surface Mount HTSUS: 0000.00.0000 ECCN: OBSOLETE Voltage - Supply: 1.425V ~ 1.575V Number of Logic Elements/Cells: 41250 Total RAM Bits: 2244096 Number of I/O: 613 Number of LABs/CLBs: 4125

Win Source Part Number: 1378545-HC1S40F780
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Stratix® HardCopy®
Package: Tray
Product Status: Obsolete
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-FBGA (29x29)
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
ECCN: OBSOLETE
Voltage - Supply: 1.425V ~ 1.575V
Number of Logic Elements/Cells: 41250
Total RAM Bits: 2244096
Number of I/O: 613
Number of LABs/CLBs: 4125

Buy Now Datasheet
FPGA Programmable Logic Device - 696-HC1S40F780 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-HC1S40F780
FPGA Programmable Logic Device 696-HC1S40F780
IC FPGA 613 I/O 780FBGA Product overview: HC1S40F780 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC1S40F780 can be used for catalog matching and distributor lookup.

IC FPGA 613 I/O 780FBGA Product overview: HC1S40F780 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC1S40F780 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - HC1S40F780 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
HC1S40F780
Embedded - FPGAs (Field Programmable Gate Array) HC1S40F780
IC FPGA 613 I/O 780FBGA

IC FPGA 613 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - HC1S40F780 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
HC1S40F780
FPGAs (Field Programmable Gate Array) HC1S40F780
Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 613 2244096 41250 780-BBGA, FCBGA

Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 613 2244096 41250 780-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1378545-HC1S40F780 696-HC1S40F780 HC1S40F780 HC1S40F780
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 41250 41250 41250 41250
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details