Win Source Part Number: 982701-HC1S30F780NAE
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® HardCopy®
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Number of I/O: 597
Number of LABs/CLBs: 3247
Number of Logic Elements/Cells: 32470
Total RAM Bits: 2137536
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-FBGA (29x29)
ECCN: OBSOLETE
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 975391
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 597 2137536 32470 780-BBGA, FCBGA
IC FPGA 597 I/O 780FBGA Product overview: HC1S30F780NAE from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC1S30F780NAE can be used for catalog matching and distributor lookup.
IC FPGA 597 I/O 780FBGA
Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 597 2137536 32470 780-BBGA, FCBGA
IC FPGA 597 I/O 780FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 982701-HC1S30F780NAE | HC1S30F780NAE-ND | 696-HC1S30F780NAE | HC1S30F780NAE | HC1S30F780NAE | HC1S30F780NAE |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 32470 | 32470 | 32470 | 32470 | ||
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other | Other; 1.425V ~ 1.575V | ||
| Package Type | Other; 780-BBGA, FCBGA | Other; Tray | Other; 780-BBGA, FCBGA |