Intel™ Optane™ Memory H10 with Solid State Storage is an M.2 2280-S3-M form factor storage device combining 32GB of Intel Optane memory with 512GB of QLC 3D NAND storage for accelerated system performance and high capacity. It uses a PCIe 3.0 x4 NVMe interface and delivers sequential read/write speeds up to 2400/1800 MB/s and QD1 4KB random read/write speeds up to 32K/30K IOPs. Endurance is rated up to 150TBW, with a mean time between failures of 1.6 million hours. It operates at 3.3V, supports Windows 10 64-bit, and requires an 8th Gen or newer Intel Core processor platform. The device includes Intel Rapid Storage Technology driver support and meets NVM Express 1.1, PCIe 3.0, and M.2 hardware specifications. It carries a 5-year limited warranty and complies with RoHS directives.
Solid State Drives - SSD Intel Optane Memory H10 with Solid State Storage (32GB + 512GB, M.2 80mm PCIe 3.0, 3D XPoint , QLC) Generic Single Pack Product overview: HBRPEKNX0202A01 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB, 512GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, 512GB, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-HBRPEKNX0202A01 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-HBRPEKNX0202A01 |
| Product Name | 32GB 512GB Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |