Intel Corporation Ethernet Interface - HBLXT9880AHCB4 HBLXT9880AHCB4

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007601-HBLXT9880AHC B4 Packaging: Bulk Mounting: SMD (SMT) Categories: Ethernet Interface Case / Package: QFP Operating Supply Current: 42 mA Alternative Parts (Cross-Reference): HBLXT9880AHCB4HBLXT9 880AHC.B4; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007601-HBLXT9880AHC B4 Packaging: Bulk Mounting: SMD (SMT) Categories: Ethernet Interface Case / Package: QFP Operating Supply Current: 42 mA Alternative Parts (Cross-Reference): HBLXT9880AHCB4HBLXT9 880AHC.B4; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - HBLXT9880AHCB4 - 1007601-HBLXT9880AHCB4 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - HBLXT9880AHCB4
1007601-HBLXT9880AHCB4
Ethernet Interface - HBLXT9880AHCB4 1007601-HBLXT9880AHCB4
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007601-HBLXT9880AHC B4 Packaging: Bulk Mounting: SMD (SMT) Categories: Ethernet Interface Case / Package: QFP Operating Supply Current: 42 mA Alternative Parts (Cross-Reference): HBLXT9880AHCB4HBLXT9 880AHC.B4; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007601-HBLXT9880AHCB4
Packaging: Bulk
Mounting: SMD (SMT)
Categories: Ethernet Interface
Case / Package: QFP
Operating Supply Current: 42 mA
Alternative Parts (Cross-Reference): HBLXT9880AHCB4HBLXT9880AHC.B4;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1007601-HBLXT9880AHCB4
Product Name Ethernet Interface - HBLXT9880AHCB4
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS30/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers