Intel Corporation Ethernet Interface - HBLXT9781HC.C4 HBLXT9781HC.C4

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993809-HBLXT9781HC.C 4 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 8 Number of Pins: 208 Categories: Ethernet Interface Case / Package: PQFP Alternative Parts (Cross-Reference): HBLXT9781HC.C4HBLXT9 781HC C4; HBLXT9781HCC4; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V Nominal Supply Current: 138 mA
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993809-HBLXT9781HC.C 4 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 8 Number of Pins: 208 Categories: Ethernet Interface Case / Package: PQFP Alternative Parts (Cross-Reference): HBLXT9781HC.C4HBLXT9 781HC C4; HBLXT9781HCC4; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V Nominal Supply Current: 138 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - HBLXT9781HC.C4 - 993809-HBLXT9781HC.C4 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - HBLXT9781HC.C4
993809-HBLXT9781HC.C4
Ethernet Interface - HBLXT9781HC.C4 993809-HBLXT9781HC.C4
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993809-HBLXT9781HC.C 4 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 8 Number of Pins: 208 Categories: Ethernet Interface Case / Package: PQFP Alternative Parts (Cross-Reference): HBLXT9781HC.C4HBLXT9 781HC C4; HBLXT9781HCC4; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V Nominal Supply Current: 138 mA

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993809-HBLXT9781HC.C4
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 100 Mbps
Number of Channels: 8
Number of Pins: 208
Categories: Ethernet Interface
Case / Package: PQFP
Alternative Parts (Cross-Reference): HBLXT9781HC.C4HBLXT9781HC C4; HBLXT9781HCC4;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.45 V
Min Supply Voltage: 3.15 V
Nominal Supply Current: 138 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 993809-HBLXT9781HC.C4
Product Name Ethernet Interface - HBLXT9781HC.C4
Device Type Sensor Interface; Storage Interface
Supply Voltage Other; 3.3 V
Data Rate 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4532SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 - 1160276-CD74HC4051M96G4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Interface - Specialized - AD7669ARZ - 859639-AD7669ARZ - Win Source Electronics
Specs
Device Type Sensor Interface
Package Type SOIC; 28-SOIC
View Details
2 suppliers