Intel Corporation Ethernet Interface - HBLXT9763HC.C4 HBLXT9763HC.C4

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006482-HBLXT9763HC. C4 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 6 Number of Pins: 208 Categories: Ethernet Interface Case / Package: PQFP Alternative Parts (Cross-Reference): HBLXT9763HC.C4HBLXT9 763HC-C4; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V Nominal Supply Current: 130 mA
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006482-HBLXT9763HC. C4 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 6 Number of Pins: 208 Categories: Ethernet Interface Case / Package: PQFP Alternative Parts (Cross-Reference): HBLXT9763HC.C4HBLXT9 763HC-C4; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V Nominal Supply Current: 130 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - HBLXT9763HC.C4 - 1006482-HBLXT9763HC.C4 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - HBLXT9763HC.C4
1006482-HBLXT9763HC.C4
Ethernet Interface - HBLXT9763HC.C4 1006482-HBLXT9763HC.C4
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006482-HBLXT9763HC. C4 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 6 Number of Pins: 208 Categories: Ethernet Interface Case / Package: PQFP Alternative Parts (Cross-Reference): HBLXT9763HC.C4HBLXT9 763HC-C4; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V Nominal Supply Current: 130 mA

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006482-HBLXT9763HC.C4
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 100 Mbps
Number of Channels: 6
Number of Pins: 208
Categories: Ethernet Interface
Case / Package: PQFP
Alternative Parts (Cross-Reference): HBLXT9763HC.C4HBLXT9763HC-C4;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.45 V
Min Supply Voltage: 3.15 V
Nominal Supply Current: 130 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1006482-HBLXT9763HC.C4
Product Name Ethernet Interface - HBLXT9763HC.C4
Device Type Sensor Interface; Storage Interface
Supply Voltage Other; 3.3 V
Data Rate 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD9888KS-205 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053D,653 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers