Intel Corporation Ethernet Interface - HBLXT9761HC.C4 HBLXT9761HC.C4

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975130-HBLXT9761HC.C 4 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 8 Number of Pins: 208 Categories: Ethernet Interface Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V Nominal Supply Current: 138 mA
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975130-HBLXT9761HC.C 4 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 8 Number of Pins: 208 Categories: Ethernet Interface Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V Nominal Supply Current: 138 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - HBLXT9761HC.C4 - 975130-HBLXT9761HC.C4 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - HBLXT9761HC.C4
975130-HBLXT9761HC.C4
Ethernet Interface - HBLXT9761HC.C4 975130-HBLXT9761HC.C4
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975130-HBLXT9761HC.C 4 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 8 Number of Pins: 208 Categories: Ethernet Interface Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V Nominal Supply Current: 138 mA

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975130-HBLXT9761HC.C4
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 100 Mbps
Number of Channels: 8
Number of Pins: 208
Categories: Ethernet Interface
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.45 V
Min Supply Voltage: 3.15 V
Nominal Supply Current: 138 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 975130-HBLXT9761HC.C4
Product Name Ethernet Interface - HBLXT9761HC.C4
Device Type Sensor Interface; Storage Interface
Supply Voltage Other; 3.3 V
Data Rate 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
TLV320AIC3104-Q1 Automotive Catalog Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effe - 6PAIC3104IRHBRQ1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
 - 26S12APC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers