Intel Corporation Memory GT28F320C3TA100SB93

Description
FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 100ns 48-µBGA CSP
Request a Quote Datasheet
Description
FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 100ns 48-µBGA CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 823213-ND - DigiKey
Thief River Falls, MN, United States
FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 100ns 48-µBGA CSP

FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 100ns 48-µBGA CSP

Buy Now Datasheet
Memory - Flash - GT28F320C3TA100SB93 - 919912-GT28F320C3TA100SB93 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GT28F320C3TA100SB93
919912-GT28F320C3TA100SB93
Memory - Flash - GT28F320C3TA100SB93 919912-GT28F320C3TA100SB93
Manufacturer: Intel Win Source Part Number: 919912-GT28F320C3TA1 00SB93 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 100 ns 48-µBGA CSP Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-µBGA CSP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Intel
Win Source Part Number: 919912-GT28F320C3TA100SB93
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 100 ns 48-µBGA CSP
Package: Tray
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-µBGA CSP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-GT28F320C3TA100SB93 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-GT28F320C3TA100SB93
Memory IC and Storage Component 774-GT28F320C3TA100SB93
IC FLASH 32M PARALLEL 48UBGA CSP Product overview: GT28F320C3TA100SB93 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GT28F320C3TA100S B93 can be used for catalog matching and distributor lookup.

IC FLASH 32M PARALLEL 48UBGA CSP Product overview: GT28F320C3TA100SB93 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GT28F320C3TA100SB93 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - GT28F320C3TA100SB93 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GT28F320C3TA100SB93
Integrated Circuits (ICs) - Memory - Memory GT28F320C3TA100SB93
IC FLASH 32MBIT PAR 48UBGA CSP

IC FLASH 32MBIT PAR 48UBGA CSP

Supplier's Site
Memory - GT28F320C3TA100SB93 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - Boot Block Memory IC 32Mbit Parallel 100 ns 48-µBGA CSP

FLASH - Boot Block Memory IC 32Mbit Parallel 100 ns 48-µBGA CSP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 823213-ND 919912-GT28F320C3TA100SB93 774-GT28F320C3TA100SB93 GT28F320C3TA100SB93 GT28F320C3TA100SB93
Product Name Memory Memory - Flash - GT28F320C3TA100SB93 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; FLASH, Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits
Package Type 48-VFBGA BGA; 48-µBGA CSP BGA; 48-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 71024S20TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details