Intel Corporation Memory IC and Storage Component GT28F320C3BA100SB93

Description
IC FLASH 32M PARALLEL 48UBGA CSP Product overview: GT28F320C3BA100SB93 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GT28F320C3BA100S B93 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32M PARALLEL 48UBGA CSP Product overview: GT28F320C3BA100SB93 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GT28F320C3BA100S B93 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-GT28F320C3BA100SB93 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-GT28F320C3BA100SB93
Memory IC and Storage Component 774-GT28F320C3BA100SB93
IC FLASH 32M PARALLEL 48UBGA CSP Product overview: GT28F320C3BA100SB93 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GT28F320C3BA100S B93 can be used for catalog matching and distributor lookup.

IC FLASH 32M PARALLEL 48UBGA CSP Product overview: GT28F320C3BA100SB93 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GT28F320C3BA100SB93 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 823207-ND - DigiKey
Thief River Falls, MN, United States
FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 100ns 48-µBGA CSP

FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 100ns 48-µBGA CSP

Buy Now Datasheet
Memory - Flash - GT28F320C3BA100SB93 - 873053-GT28F320C3BA100SB93 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GT28F320C3BA100SB93
873053-GT28F320C3BA100SB93
Memory - Flash - GT28F320C3BA100SB93 873053-GT28F320C3BA100SB93
Manufacturer: Intel Win Source Part Number: 873053-GT28F320C3BA1 00SB93 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 100 ns 48-µBGA CSP Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-µBGA CSP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Intel
Win Source Part Number: 873053-GT28F320C3BA100SB93
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 100 ns 48-µBGA CSP
Package: Tray
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-µBGA CSP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - GT28F320C3BA100SB93 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - Boot Block Memory IC 32Mbit Parallel 100 ns 48-µBGA CSP

FLASH - Boot Block Memory IC 32Mbit Parallel 100 ns 48-µBGA CSP

Buy Now Datasheet
IC FLASH 32M PARALLEL 48UBGA CSP - 386-GT28F320C3BA100SB93 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 32M PARALLEL 48UBGA CSP
386-GT28F320C3BA100SB93
IC FLASH 32M PARALLEL 48UBGA CSP 386-GT28F320C3BA100SB93
IC FLASH 32M PARALLEL 48UBGA CSP

IC FLASH 32M PARALLEL 48UBGA CSP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - GT28F320C3BA100SB93 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GT28F320C3BA100SB93
Integrated Circuits (ICs) - Memory - Memory GT28F320C3BA100SB93
IC FLASH 32MBIT PAR 48UBGA CSP

IC FLASH 32MBIT PAR 48UBGA CSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-GT28F320C3BA100SB93 823207-ND 873053-GT28F320C3BA100SB93 GT28F320C3BA100SB93 386-GT28F320C3BA100SB93 GT28F320C3BA100SB93
Product Name Memory IC and Storage Component Memory Memory - Flash - GT28F320C3BA100SB93 Memory IC FLASH 32M PARALLEL 48UBGA CSP Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH, Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile
Access Time 100 ns 100 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 16-4072-01A-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT28F001N-12BT - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details