Flash, 2MX16, 100ns, PBGA48, CSP, MICRO, BGA-48 Product overview: GT28F320B3BA100 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GT28F320B3BA100 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 115302-GT28F320B3BA1
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 32Mb (2M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-μBGA CSP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 100ns 48-µBGA CSP
FLASH - Boot Block Memory IC 32Mbit Parallel 100 ns 48-µBGA CSP
IC FLASH 32MBIT PAR 48UBGA CSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GT28F320B3BA100 | 115302-GT28F320B3BA100 | 823191-ND | GT28F320B3BA100 | GT28F320B3BA100 |
| Product Name | BGA Memory IC and Storage Component | Memory - Flash - GT28F320B3BA100 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH, | Flash; FLASH | Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 100 ns | 100 ns | 100 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |