Flash, 1MX16, 110ns, PBGA46, MICRO, BGA-46 Product overview: GT28F160C3TA110 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GT28F160C3TA110 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 015751-GT28F160C3TA1
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 16Mb (1M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-μBGA CSP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
FLASH - Boot Block Memory IC 16Mb (1M x 16) Parallel 110ns 48-µBGA CSP
IC FLASH 16MBIT PAR 48UBGA CSP
FLASH - Boot Block Memory IC 16Mbit Parallel 110 ns 48-µBGA CSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GT28F160C3TA110 | 015751-GT28F160C3TA110 | 819293-ND | GT28F160C3TA110 | GT28F160C3TA110 |
| Product Name | BGA Memory IC and Storage Component | Memory - Flash - GT28F160C3TA110 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH, | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Access Time | 110 ns | 110 ns |