Intel Corporation Interface - Interface - Controllers - GD82550EY GD82550EY

Description
Manufacturer: Intel Win Source Part Number: 067651-GD82550EY Packaging: Tray Protocol: Ethernet Standards: 100 Base-TX PHY Categories: Integrated Circuits Case / Package: 196-BGA (15x15) Purpose: MAC Controller Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 067651-GD82550EY Packaging: Tray Protocol: Ethernet Standards: 100 Base-TX PHY Categories: Integrated Circuits Case / Package: 196-BGA (15x15) Purpose: MAC Controller Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - GD82550EY - 067651-GD82550EY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - GD82550EY
067651-GD82550EY
Interface - Interface - Controllers - GD82550EY 067651-GD82550EY
Manufacturer: Intel Win Source Part Number: 067651-GD82550EY Packaging: Tray Protocol: Ethernet Standards: 100 Base-TX PHY Categories: Integrated Circuits Case / Package: 196-BGA (15x15) Purpose: MAC Controller Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 067651-GD82550EY
Packaging: Tray
Protocol: Ethernet
Standards: 100 Base-TX PHY
Categories: Integrated Circuits
Case / Package: 196-BGA (15x15)
Purpose: MAC Controller
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - GD82550EY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
GD82550EY
Controllers GD82550EY
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
GD82550EY
Integrated Circuits (ICs) - Interface - Controllers GD82550EY
ETHERNET PCI CARD

ETHERNET PCI CARD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 067651-GD82550EY GD82550EY GD82550EY
Product Name Interface - Interface - Controllers - GD82550EY Controllers Integrated Circuits (ICs) - Interface - Controllers
Package Type BGA; 196-BGA (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-559 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900805P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers