Intel Corporation Microprocessors GCIXP1250BC

Description
StrongARM Microprocessor IC - 1 Core, 32-Bit 232MHz 520-HL-PBGA (40x40)
Request a Quote Datasheet
Description
StrongARM Microprocessor IC - 1 Core, 32-Bit 232MHz 520-HL-PBGA (40x40)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 837414-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
837414-ND
Microprocessors 837414-ND
StrongARM Microprocessor IC - 1 Core, 32-Bit 232MHz 520-HL-PBGA (40x40)

StrongARM Microprocessor IC - 1 Core, 32-Bit 232MHz 520-HL-PBGA (40x40)

Buy Now Datasheet
3.3V 165.89MHz BGA Embedded Microprocessor MPU - 694-GCIXP1250BC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 165.89MHz BGA Embedded Microprocessor MPU
694-GCIXP1250BC
3.3V 165.89MHz BGA Embedded Microprocessor MPU 694-GCIXP1250BC
Network Proc 3.3V 165.89MHz 520-Pin HL-BGA Product overview: GCIXP1250BC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1250BC can be used for catalog matching and distributor lookup.

Network Proc 3.3V 165.89MHz 520-Pin HL-BGA Product overview: GCIXP1250BC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1250BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - GCIXP1250BC - 919527-GCIXP1250BC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GCIXP1250BC
919527-GCIXP1250BC
Embedded - Embedded - Microprocessors - GCIXP1250BC 919527-GCIXP1250BC
Manufacturer: Intel Win Source Part Number: 919527-GCIXP1250BC Operating Temperature Range: 0°C ~ 70°C (TA) Features: StrongARM Microprocessor IC series 1 Core, 32-Bit 232MHz 520-HL-PBGA (40x40) Core Processor: StrongARM Speed: 232MHz Package: Tray Package: 520-LFBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 520-HL-PBGA (40x40) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 919527-GCIXP1250BC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: StrongARM Microprocessor IC series 1 Core, 32-Bit 232MHz 520-HL-PBGA (40x40)
Core Processor: StrongARM
Speed: 232MHz
Package: Tray
Package: 520-LFBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 520-HL-PBGA (40x40)
ECCN: 3A001A3
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - GCIXP1250BC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
GCIXP1250BC
Microprocessors GCIXP1250BC
StrongARM Microprocessor IC - 1 Core, 32-Bit 232MHz 520-HL-PBGA (40x40)

StrongARM Microprocessor IC - 1 Core, 32-Bit 232MHz 520-HL-PBGA (40x40)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - GCIXP1250BC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
GCIXP1250BC
Integrated Circuits (ICs) - Embedded - Microprocessors GCIXP1250BC
IC MPU STRONGARM 232MHZ 520BGA

IC MPU STRONGARM 232MHZ 520BGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 837414-ND 694-GCIXP1250BC 919527-GCIXP1250BC GCIXP1250BC GCIXP1250BC
Product Name Microprocessors 3.3V 165.89MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - GCIXP1250BC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; StrongARM StrongARM ARM; StrongARM
Supply Voltage 3.3V
Package Type Other; 520-LFBGA Other; LFBGA P-BGA; Other; 520-HL-PBGA (40x40) BGA; Other; 520-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details