Intel Corporation 3.3V 165.89MHz BGA Embedded Microprocessor MPU GCIXP1240AB

Description
Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1240AB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1240AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1240AB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1240AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 165.89MHz BGA Embedded Microprocessor MPU - 694-GCIXP1240AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 165.89MHz BGA Embedded Microprocessor MPU
694-GCIXP1240AB
3.3V 165.89MHz BGA Embedded Microprocessor MPU 694-GCIXP1240AB
Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1240AB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1240AB can be used for catalog matching and distributor lookup.

Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1240AB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1240AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 837151-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
837151-ND
Microprocessors 837151-ND
StrongARM Microprocessor IC - 1 Core, 32-Bit 200MHz 432-BGA (40x40)

StrongARM Microprocessor IC - 1 Core, 32-Bit 200MHz 432-BGA (40x40)

Buy Now Datasheet
Microprocessors - GCIXP1240AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
GCIXP1240AB
Microprocessors GCIXP1240AB
StrongARM Microprocessor IC - 1 Core, 32-Bit 200MHz 432-BGA (40x40)

StrongARM Microprocessor IC - 1 Core, 32-Bit 200MHz 432-BGA (40x40)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - GCIXP1240AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
GCIXP1240AB
Integrated Circuits (ICs) - Embedded - Microprocessors GCIXP1240AB
IC MPU STRONGARM 200MHZ 432BGA

IC MPU STRONGARM 200MHZ 432BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-GCIXP1240AB 837151-ND GCIXP1240AB GCIXP1240AB
Product Name 3.3V 165.89MHz BGA Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Supply Voltage 3.3V 3.3V
Package Type Other; LBGA Other; 432-LBGA BGA; Other; 432-LBGA
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3352BZCZD30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3894 Sitara Processor - AM3894CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 352 TBGA
Clock Speed 200 MHz
View Details