Intel Corporation 32-bit 232MHz BGA Embedded Microprocessor MPU GCIXP1200GC

Description
RISC Microprocessor, 32-Bit, 232MHz, CMOS, PBGA432, PLASTIC, BGA-432 Product overview: GCIXP1200GC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 232MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 232MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200GC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC Microprocessor, 32-Bit, 232MHz, CMOS, PBGA432, PLASTIC, BGA-432 Product overview: GCIXP1200GC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 232MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 232MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200GC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 232MHz BGA Embedded Microprocessor MPU - 694-GCIXP1200GC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 232MHz BGA Embedded Microprocessor MPU
694-GCIXP1200GC
32-bit 232MHz BGA Embedded Microprocessor MPU 694-GCIXP1200GC
RISC Microprocessor, 32-Bit, 232MHz, CMOS, PBGA432, PLASTIC, BGA-432 Product overview: GCIXP1200GC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 232MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 232MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200GC can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 232MHz, CMOS, PBGA432, PLASTIC, BGA-432 Product overview: GCIXP1200GC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 232MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 232MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200GC can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - GCIXP1200GC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
GCIXP1200GC
Microprocessors GCIXP1200GC
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-GCIXP1200GC GCIXP1200GC
Product Name 32-bit 232MHz BGA Embedded Microprocessor MPU Microprocessors
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCED30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details