Intel Corporation 3.3V 165.89MHz BGA Embedded Microprocessor MPU GCIXP1200GB

Description
Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1200GB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1200GB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 165.89MHz BGA Embedded Microprocessor MPU - 694-GCIXP1200GB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 165.89MHz BGA Embedded Microprocessor MPU
694-GCIXP1200GB
3.3V 165.89MHz BGA Embedded Microprocessor MPU 694-GCIXP1200GB
Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1200GB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200GB can be used for catalog matching and distributor lookup.

Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1200GB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200GB can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 1316654-GCIXP1200GB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1316654-GCIXP1200GB
Integrated Circuits (ICs) - Embedded - Microprocessors 1316654-GCIXP1200GB
Manufacturer: Intel Win Source Part Number: 1316654-GCIXP1200GB Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bag Core Processor: StrongARM Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 200MHz Co-Processors/DSP: Data; Microengine RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Standard Package: 1 Supplier Device Package: 432-BGA (40x40) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 432-LBGA ECCN: 3A991A2 Fake Threat In the Open Market: 75 HTSUS: 8542.31.0001 Other Part Number: 2156-GCIXP1200GB-IN, IRCINTGCIXP1200GB Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1316654-GCIXP1200GB
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Bag
Core Processor: StrongARM
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 200MHz
Co-Processors/DSP: Data; Microengine
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Standard Package: 1
Supplier Device Package: 432-BGA (40x40)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 432-LBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 75
HTSUS: 8542.31.0001
Other Part Number: 2156-GCIXP1200GB-IN,IRCINTGCIXP1200GB
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microprocessors - GCIXP1200GB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
GCIXP1200GB
Microprocessors GCIXP1200GB
StrongARM Microprocessor IC - 1 Core, 32-Bit 200MHz 432-BGA (40x40)

StrongARM Microprocessor IC - 1 Core, 32-Bit 200MHz 432-BGA (40x40)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-GCIXP1200GB 1316654-GCIXP1200GB GCIXP1200GB
Product Name 3.3V 165.89MHz BGA Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; LBGA Other; 432-LBGA BGA; Other; 432-LBGA
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - CG80C286-16 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details