Intel Corporation Embedded - Embedded - Microprocessors - GC80960RM100SL3YZ GC80960RM100SL3YZ

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024546-GC80960RM100 SL3YZ Packaging: Bulk Frequency: 100 MHz RAM Size: 1 kB Access Time: 100 µs Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): GC80960RM100SL3YZGC8 0960RM-100 SL3YZ; GC80960RM-100/SL3YZ; GC80960RM100 SL3YZ; GC80960RM100(SL3YZ); GC80960RM100-SL3YZ; GC80960RM100/SL3YZ; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024546-GC80960RM100 SL3YZ Packaging: Bulk Frequency: 100 MHz RAM Size: 1 kB Access Time: 100 µs Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): GC80960RM100SL3YZGC8 0960RM-100 SL3YZ; GC80960RM-100/SL3YZ; GC80960RM100 SL3YZ; GC80960RM100(SL3YZ); GC80960RM100-SL3YZ; GC80960RM100/SL3YZ; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - GC80960RM100SL3YZ - 1024546-GC80960RM100SL3YZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GC80960RM100SL3YZ
1024546-GC80960RM100SL3YZ
Embedded - Embedded - Microprocessors - GC80960RM100SL3YZ 1024546-GC80960RM100SL3YZ
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024546-GC80960RM100 SL3YZ Packaging: Bulk Frequency: 100 MHz RAM Size: 1 kB Access Time: 100 µs Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): GC80960RM100SL3YZGC8 0960RM-100 SL3YZ; GC80960RM-100/SL3YZ; GC80960RM100 SL3YZ; GC80960RM100(SL3YZ); GC80960RM100-SL3YZ; GC80960RM100/SL3YZ; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024546-GC80960RM100SL3YZ
Packaging: Bulk
Frequency: 100 MHz
RAM Size: 1 kB
Access Time: 100 µs
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): GC80960RM100SL3YZGC80960RM-100 SL3YZ; GC80960RM-100/SL3YZ; GC80960RM100 SL3YZ; GC80960RM100(SL3YZ); GC80960RM100-SL3YZ; GC80960RM100/SL3YZ;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1024546-GC80960RM100SL3YZ
Product Name Embedded - Embedded - Microprocessors - GC80960RM100SL3YZ
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1707CZKB4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3352 Sitara Processor - AM3352BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details