Intel Corporation Intel® Pentium® Processor G860 (3M Cache, 3.00 GHz) G860

Description
Product overview If you are looking for an ideal basic desktop system, then one built with an Intel® Pentium® processor is the right choice. Reliable and energy efficient with solid performance, the Intel Pentium processor continues to offer great capabilities at an economical price. Technology The introduction of the next-generation 32nm Hi-k manufacturing process technology brings improvements to the Intel Pentium processor over the previous generation Intel® Core™ microarchitecture. Intel® Smart Cache has been enhanced with the addition of shared L3 cache, and Intel® HD Graphics and the memory controller have been integrated into the processor, providing higher memory bandwidth. The Intel Pentium processor, along with the Intel® 5 Series Express Chipset, delivers a more energy efficient system. Also available are the previous–generation Intel Pentium processors using the first-generation 45nm Hi-k manufacturing process technology. These dual-core Intel Pentium processors are ideal for more traditional basic desktop systems with the power to run applications simultaneously and efficiently.
Description
Product overview If you are looking for an ideal basic desktop system, then one built with an Intel® Pentium® processor is the right choice. Reliable and energy efficient with solid performance, the Intel Pentium processor continues to offer great capabilities at an economical price. Technology The introduction of the next-generation 32nm Hi-k manufacturing process technology brings improvements to the Intel Pentium processor over the previous generation Intel® Core™ microarchitecture. Intel® Smart Cache has been enhanced with the addition of shared L3 cache, and Intel® HD Graphics and the memory controller have been integrated into the processor, providing higher memory bandwidth. The Intel Pentium processor, along with the Intel® 5 Series Express Chipset, delivers a more energy efficient system. Also available are the previous–generation Intel Pentium processors using the first-generation 45nm Hi-k manufacturing process technology. These dual-core Intel Pentium processors are ideal for more traditional basic desktop systems with the power to run applications simultaneously and efficiently.

Suppliers

Company
Product
Description
Supplier Links
Intel® Pentium® Processor G860 (3M Cache, 3.00 GHz) - G860 - Intel Corporation
Santa Clara, CA, USA
Intel® Pentium® Processor G860 (3M Cache, 3.00 GHz)
G860
Intel® Pentium® Processor G860 (3M Cache, 3.00 GHz) G860
Product overview If you are looking for an ideal basic desktop system, then one built with an Intel® Pentium® processor is the right choice. Reliable and energy efficient with solid performance, the Intel Pentium processor continues to offer great capabilities at an economical price. Technology The introduction of the next-generation 32nm Hi-k manufacturing process technology brings improvements to the Intel Pentium processor over the previous generation Intel® Core™ microarchitecture. Intel® Smart Cache has been enhanced with the addition of shared L3 cache, and Intel® HD Graphics and the memory controller have been integrated into the processor, providing higher memory bandwidth. The Intel Pentium processor, along with the Intel® 5 Series Express Chipset, delivers a more energy efficient system. Also available are the previous–generation Intel Pentium processors using the first-generation 45nm Hi-k manufacturing process technology. These dual-core Intel Pentium processors are ideal for more traditional basic desktop systems with the power to run applications simultaneously and efficiently.

Product overview
If you are looking for an ideal basic desktop system, then one built with an Intel® Pentium® processor is the right choice. Reliable and energy efficient with solid performance, the Intel Pentium processor continues to offer great capabilities at an economical price.
Technology
The introduction of the next-generation 32nm Hi-k manufacturing process technology brings improvements to the Intel Pentium processor over the previous generation Intel® Core™ microarchitecture. Intel® Smart Cache has been enhanced with the addition of shared L3 cache, and Intel® HD Graphics and the memory controller have been integrated into the processor, providing higher memory bandwidth. The Intel Pentium processor, along with the Intel® 5 Series Express Chipset, delivers a more energy efficient system.
Also available are the previous–generation Intel Pentium processors using the first-generation 45nm Hi-k manufacturing process technology. These dual-core Intel Pentium processors are ideal for more traditional basic desktop systems with the power to run applications simultaneously and efficiently.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number G860
Product Name Intel® Pentium® Processor G860 (3M Cache, 3.00 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details