Intel Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers FWLXT9784BCA3834928

Description
Win Source Part Number: 1060019-FWLXT9784BCA 3834928 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 1 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 8/8 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 324-BGA Supplier Device Package: 324-BGA ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 834928 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1060019-FWLXT9784BCA 3834928 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 1 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 8/8 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 324-BGA Supplier Device Package: 324-BGA ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 834928 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1060019-FWLXT9784BCA3834928 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1060019-FWLXT9784BCA3834928
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1060019-FWLXT9784BCA3834928
Win Source Part Number: 1060019-FWLXT9784BCA 3834928 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 1 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 8/8 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 324-BGA Supplier Device Package: 324-BGA ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 834928 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1060019-FWLXT9784BCA3834928
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 8/8
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 324-BGA
Supplier Device Package: 324-BGA
ECCN: 5A991B1
Fake Threat In the Open Market: 68 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 834928
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Interface Transceiver IC - 710-FWLXT9784BCA3834928 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-FWLXT9784BCA3834928
Interface Transceiver IC 710-FWLXT9784BCA3834928
IC TRANSCEIVER 8/8 324BGA Product overview: FWLXT9784BCA3834928 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FWLXT9784BCA3834 928 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 8/8 324BGA Product overview: FWLXT9784BCA3834928 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FWLXT9784BCA3834928 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - FWLXT9784BCA3834928 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
FWLXT9784BCA3834928
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers FWLXT9784BCA3834928
IC TRANSCEIVER 8/8 324BGA

IC TRANSCEIVER 8/8 324BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1060019-FWLXT9784BCA3834928 710-FWLXT9784BCA3834928 FWLXT9784BCA3834928
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1906263 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
 - PUSB3FA0X - Rochester Electronics
Nexperia B.V.
Specs
Technology USB
Device Type Sensor Interface
Features RoHS
View Details
Interface - Specialized - AD9985ABSTZ-110 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details