Intel Corporation Ethernet Interface - FWLXT9781BCC4 FWLXT9781BCC4

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229406-FWLXT9781BCC 4 Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 8 Number of Pins: 272 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): FWLXT9781BC.C4; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V Max Operating Temperature: 70 °C Nominal Supply Current: 138 mA
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229406-FWLXT9781BCC 4 Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 8 Number of Pins: 272 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): FWLXT9781BC.C4; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V Max Operating Temperature: 70 °C Nominal Supply Current: 138 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - FWLXT9781BCC4 - 1229406-FWLXT9781BCC4 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - FWLXT9781BCC4
1229406-FWLXT9781BCC4
Ethernet Interface - FWLXT9781BCC4 1229406-FWLXT9781BCC4
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229406-FWLXT9781BCC 4 Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 8 Number of Pins: 272 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): FWLXT9781BC.C4; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V Max Operating Temperature: 70 °C Nominal Supply Current: 138 mA

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229406-FWLXT9781BCC4
Operating Supply Voltage: 3.3 V
Data Rate: 100 Mbps
Number of Channels: 8
Number of Pins: 272
Categories: Ethernet Interface
Case / Package: BGA
Alternative Parts (Cross-Reference): FWLXT9781BC.C4;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.45 V
Min Supply Voltage: 3.15 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 138 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1229406-FWLXT9781BCC4
Product Name Ethernet Interface - FWLXT9781BCC4
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 3.3 V
Data Rate 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Specialized - 32P4802-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - AD7669JP - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-LCC (J-Lead)
View Details