Intel Corporation 1.3V 3.3V 400MHz BGA Embedded Microprocessor MPU FWIXP425BC

Description
Network Proc 1.3V/3.3V 400MHz 492-Pin BGA Product overview: FWIXP425BC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 400MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 400MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FWIXP425BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Network Proc 1.3V/3.3V 400MHz 492-Pin BGA Product overview: FWIXP425BC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 400MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 400MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FWIXP425BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3V 3.3V 400MHz BGA Embedded Microprocessor MPU - 694-FWIXP425BC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3V 3.3V 400MHz BGA Embedded Microprocessor MPU
694-FWIXP425BC
1.3V 3.3V 400MHz BGA Embedded Microprocessor MPU 694-FWIXP425BC
Network Proc 1.3V/3.3V 400MHz 492-Pin BGA Product overview: FWIXP425BC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 400MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 400MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FWIXP425BC can be used for catalog matching and distributor lookup.

Network Proc 1.3V/3.3V 400MHz 492-Pin BGA Product overview: FWIXP425BC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 400MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 400MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FWIXP425BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-FWIXP425BC
Product Name 1.3V 3.3V 400MHz BGA Embedded Microprocessor MPU
Package Type Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3715CBPA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3703 Sitara Processor - AM3703CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9M10C-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 324
View Details
6 suppliers