Intel Corporation 600MHz BGA Embedded Microprocessor MPU FW80321M600SL6R3

Description
RISC Microprocessor, 600MHz, CMOS, PBGA544, PLASTIC, BGA-544 Product overview: FW80321M600SL6R3 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FW80321M600SL6R3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RISC Microprocessor, 600MHz, CMOS, PBGA544, PLASTIC, BGA-544 Product overview: FW80321M600SL6R3 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FW80321M600SL6R3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600MHz BGA Embedded Microprocessor MPU - 694-FW80321M600SL6R3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHz BGA Embedded Microprocessor MPU
694-FW80321M600SL6R3
600MHz BGA Embedded Microprocessor MPU 694-FW80321M600SL6R3
RISC Microprocessor, 600MHz, CMOS, PBGA544, PLASTIC, BGA-544 Product overview: FW80321M600SL6R3 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FW80321M600SL6R3 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 600MHz, CMOS, PBGA544, PLASTIC, BGA-544 Product overview: FW80321M600SL6R3 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FW80321M600SL6R3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - FW80321M600SL6R3 - 1022104-FW80321M600SL6R3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FW80321M600SL6R3
1022104-FW80321M600SL6R3
Embedded - Embedded - Microprocessors - FW80321M600SL6R3 1022104-FW80321M600SL6R3
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022104-FW80321M600S L6R3 Packaging: Bulk Voltage: 1.3 V Mounting: SMD (SMT) Frequency: 600 MHz Number of Pins: 544 Categories: Embedded - Microprocessors Case / Package: BGA Alternative Parts (Cross-Reference): FW80321M600SL6R3FW80 321M600 SL6R3; FW80321M600/SL6R3; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 1.235 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022104-FW80321M600SL6R3
Packaging: Bulk
Voltage: 1.3 V
Mounting: SMD (SMT)
Frequency: 600 MHz
Number of Pins: 544
Categories: Embedded - Microprocessors
Case / Package: BGA
Alternative Parts (Cross-Reference): FW80321M600SL6R3FW80321M600 SL6R3; FW80321M600/SL6R3;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.3 V
Min Supply Voltage: 1.235 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-FW80321M600SL6R3 1022104-FW80321M600SL6R3
Product Name 600MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - FW80321M600SL6R3
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CBCA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Microprocessors - AM5718BABCXSR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D26C-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
7 suppliers