Intel Corporation Embedded Microprocessor MPU FW80321M400

Description
Micro Peripheral IC, PBGA544, Product overview: FW80321M400 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FW80321M400 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Micro Peripheral IC, PBGA544, Product overview: FW80321M400 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FW80321M400 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-FW80321M400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-FW80321M400
Embedded Microprocessor MPU 694-FW80321M400
Micro Peripheral IC, PBGA544, Product overview: FW80321M400 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FW80321M400 can be used for catalog matching and distributor lookup.

Micro Peripheral IC, PBGA544, Product overview: FW80321M400 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FW80321M400 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - FW80321M400 - 067567-FW80321M400 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FW80321M400
067567-FW80321M400
Embedded - Embedded - Microprocessors - FW80321M400 067567-FW80321M400
Manufacturer: Intel Win Source Part Number: 067567-FW80321M400 Packaging: Tray Core Processor: Xscale Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Additional Interfaces: I2C, PCI, SSI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TC) Case / Package: 544-BGA (35x35) Speed(Frequency): 400MHz Security Package / Case: 544-BGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 067567-FW80321M400
Packaging: Tray
Core Processor: Xscale
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR
Graphics Acceleration: No
Voltage - I/O: 2.5V, 3.3V
Additional Interfaces: I2C, PCI, SSI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TC)
Case / Package: 544-BGA (35x35)
Speed(Frequency): 400MHz
Security Package / Case: 544-BGA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-FW80321M400 067567-FW80321M400
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - FW80321M400
Package Type Other; BGA BGA; Other; 544-BGA (35x35)
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - FWIXP425BB - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Microprocessors - 150-SAMA7G54T-E/4HB-SL3TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 343-TFBGA
View Details