Intel Corporation 32-bit 366MHz Embedded Microprocessor MPU FV80524RX366128SL36C

Description
RISC Microprocessor, 32-Bit, 366MHz, CMOS, PPGA370 Product overview: FV80524RX366128SL36C from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 366MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 366MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FV80524RX366128S L36C can be used for catalog matching and distributor lookup.
Request a Quote
Description
RISC Microprocessor, 32-Bit, 366MHz, CMOS, PPGA370 Product overview: FV80524RX366128SL36C from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 366MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 366MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FV80524RX366128S L36C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 366MHz Embedded Microprocessor MPU - 694-FV80524RX366128SL36C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 366MHz Embedded Microprocessor MPU
694-FV80524RX366128SL36C
32-bit 366MHz Embedded Microprocessor MPU 694-FV80524RX366128SL36C
RISC Microprocessor, 32-Bit, 366MHz, CMOS, PPGA370 Product overview: FV80524RX366128SL36C from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 366MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 366MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FV80524RX366128S L36C can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 366MHz, CMOS, PPGA370 Product overview: FV80524RX366128SL36C from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 366MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 366MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FV80524RX366128SL36C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - FV80524RX366128SL36C - 1011532-FV80524RX366128SL36C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FV80524RX366128SL36C
1011532-FV80524RX366128SL36C
Embedded - Embedded - Microprocessors - FV80524RX366128SL36C 1011532-FV80524RX366128SL36C
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011532-FV80524RX366 128SL36C Packaging: Bulk Voltage: 2 V Frequency: 366 MHz Operating Supply Voltage: 2 V Access Time: 366 µs Number of Pins: 370 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): FV80524RX366128SL36C FV80524RX366128 SL36C; FV80524RX366128-SL36 C; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011532-FV80524RX366128SL36C
Packaging: Bulk
Voltage: 2 V
Frequency: 366 MHz
Operating Supply Voltage: 2 V
Access Time: 366 µs
Number of Pins: 370
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): FV80524RX366128SL36CFV80524RX366128 SL36C; FV80524RX366128-SL36C;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-FV80524RX366128SL36C 1011532-FV80524RX366128SL36C
Product Name 32-bit 366MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - FV80524RX366128SL36C
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3354BZCZD80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3356 Sitara Processor - AM3356BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details