Intel Corporation Embedded Microprocessor MPU for_P3_1G_133_256K

Description
P3 FC PGA Cooler Product overview: for_P3_1G_133_256K from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-for_P3_1G_133_25 6K can be used for catalog matching and distributor lookup.
Request a Quote
Description
P3 FC PGA Cooler Product overview: for_P3_1G_133_256K from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-for_P3_1G_133_25 6K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-for_P3_1G_133_256K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-for_P3_1G_133_256K
Embedded Microprocessor MPU 694-for_P3_1G_133_256K
P3 FC PGA Cooler Product overview: for_P3_1G_133_256K from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-for_P3_1G_133_25 6K can be used for catalog matching and distributor lookup.

P3 FC PGA Cooler Product overview: for_P3_1G_133_256K from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-for_P3_1G_133_256K can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - for_P3_1G_133_256K - 955443-for_P3_1G_133_256K - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - for_P3_1G_133_256K
955443-for_P3_1G_133_256K
Embedded - Embedded - Microprocessors - for_P3_1G_133_256K 955443-for_P3_1G_133_256K
Win Source Part Number: 955443-for_P3_1G_133 _256K Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955443-for_P3_1G_133_256K
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-for_P3_1G_133_256K 955443-for_P3_1G_133_256K
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - for_P3_1G_133_256K
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CD80C88 - Lingto Electronic Limited
Specs
Microprocessor Family 80C88
View Details
Microprocessors - AM5718BABCXAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X72T-I/4PBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
3 suppliers