Intel Corporation Embedded - Embedded - Microprocessors - for_Celeron_900A for_Celeron_900A

Description
Win Source Part Number: 955462-for_Celeron_9 00A Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955462-for_Celeron_9 00A Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - for_Celeron_900A - 955462-for_Celeron_900A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - for_Celeron_900A
955462-for_Celeron_900A
Embedded - Embedded - Microprocessors - for_Celeron_900A 955462-for_Celeron_900A
Win Source Part Number: 955462-for_Celeron_9 00A Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955462-for_Celeron_900A
Series: *
Categories: Embedded - Microprocessors

Buy Now
Embedded Microprocessor MPU - 694-for_Celeron_900A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-for_Celeron_900A
Embedded Microprocessor MPU 694-for_Celeron_900A
Cooling Fan for Celeron FC PGA Product overview: for_Celeron_900A from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-for_Celeron_900A can be used for catalog matching and distributor lookup.

Cooling Fan for Celeron FC PGA Product overview: for_Celeron_900A from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-for_Celeron_900A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955462-for_Celeron_900A 694-for_Celeron_900A
Product Name Embedded - Embedded - Microprocessors - for_Celeron_900A Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - FC80960HA33 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Pentium® Processor 2117U (2M Cache, 1.80 GHz) - 2117U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1800 MHz
View Details