Intel Corporation Embedded - Embedded - Microprocessors - FH8069004541900 FH8069004541900

Description
Win Source Part Number: 953569-FH80690045419 00 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953569-FH80690045419 00 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FH8069004541900 - 953569-FH8069004541900 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FH8069004541900
953569-FH8069004541900
Embedded - Embedded - Microprocessors - FH8069004541900 953569-FH8069004541900
Win Source Part Number: 953569-FH80690045419 00 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953569-FH8069004541900
Series: *
Categories: Embedded - Microprocessors

Buy Now
4.40 GHz Embedded Microprocessor MPU - 694-FH8069004541900 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.40 GHz Embedded Microprocessor MPU
694-FH8069004541900
4.40 GHz Embedded Microprocessor MPU 694-FH8069004541900
Core i7-1185GRE (12M Cache, up to 4.40 GHz) Product overview: FH8069004541900 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8069004541900 can be used for catalog matching and distributor lookup.

Core i7-1185GRE (12M Cache, up to 4.40 GHz) Product overview: FH8069004541900 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8069004541900 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953569-FH8069004541900 694-FH8069004541900
Product Name Embedded - Embedded - Microprocessors - FH8069004541900 4.40 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded - Microprocessors - CP3UB17G38 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details