Intel Corporation Connectors,Interconnects FH8065301542215S R3UX

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Data Bus Width: 32-Bit Number of Cores: 1/2 Package / Case: 4-SMD, No Lead Clock Frequency: 750 kHz Memory Size: 128KB Memory Type: EPROM Family: Terminal Blocks - Headers, Plugs and Sockets
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Data Bus Width: 32-Bit Number of Cores: 1/2 Package / Case: 4-SMD, No Lead Clock Frequency: 750 kHz Memory Size: 128KB Memory Type: EPROM Family: Terminal Blocks - Headers, Plugs and Sockets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Data Bus Width: 32-Bit Number of Cores: 1/2 Package / Case: 4-SMD, No Lead Clock Frequency: 750 kHz Memory Size: 128KB Memory Type: EPROM Family: Terminal Blocks - Headers, Plugs and Sockets

Category: Connectors,Interconnects
Manufacturer: AMIS
Data Bus Width: 32-Bit
Number of Cores: 1/2
Package / Case: 4-SMD, No Lead
Clock Frequency: 750 kHz
Memory Size: 128KB
Memory Type: EPROM
Family: Terminal Blocks - Headers, Plugs and Sockets

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Coaxial Connectors - 467801 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
View Details
3 suppliers