Intel Corporation Embedded - Embedded - Microprocessors - FH8065301542215 FH8065301542215

Description
Win Source Part Number: 954326-FH80653015422 15 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954326-FH80653015422 15 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FH8065301542215 - 954326-FH8065301542215 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FH8065301542215
954326-FH8065301542215
Embedded - Embedded - Microprocessors - FH8065301542215 954326-FH8065301542215
Win Source Part Number: 954326-FH80653015422 15 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954326-FH8065301542215
Series: *
Categories: Embedded - Microprocessors

Buy Now
1.46 GHz Embedded Microprocessor MPU - 694-FH8065301542215 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.46 GHz Embedded Microprocessor MPU
694-FH8065301542215
1.46 GHz Embedded Microprocessor MPU 694-FH8065301542215
Atom E3826 (1M Cache, 1.46 GHz) SR1X8 Product overview: FH8065301542215 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.46 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.46 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8065301542215 can be used for catalog matching and distributor lookup.

Atom E3826 (1M Cache, 1.46 GHz) SR1X8 Product overview: FH8065301542215 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.46 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.46 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8065301542215 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954326-FH8065301542215 694-FH8065301542215
Product Name Embedded - Embedded - Microprocessors - FH8065301542215 1.46 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCED30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - ATSAMA5D31A-CUR - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details