Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032227-FF8062700848
Frequency: 1.6 GHz
Memory Type: DDR3
Memory Size: 16 GB
Number of Pins: 988
Categories: Embedded - Microprocessors
Max Frequency: 1.6 GHz
Number of Cores: 2
Alternative Parts (Cross-Reference): T2080NSE8MQB; AV8062700849802S R0BT; T1022NXN7PQB; T1024NXE7PQA; AV8062701082300S R0C6; AV80585VG0091MS LGAMFF8062700848800 SR088; FF8062700848800S R088;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Data Bus Width: 64 b
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Microprocessor, Product overview: FF8062700848800SR088
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1032227-FF8062700848800SR088 | 694-FF8062700848800SR088 |
| Product Name | Embedded - Embedded - Microprocessors - FF8062700848800SR088 | Embedded Microprocessor MPU |
| Architecture | RISC |