Intel Corporation 3.40 GHz Embedded Microprocessor MPU FF8062700838809

Description
Core i7-2620M (4M Cache, up to 3.40 GHz) SR03F Product overview: FF8062700838809 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FF8062700838809 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-2620M (4M Cache, up to 3.40 GHz) SR03F Product overview: FF8062700838809 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FF8062700838809 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.40 GHz Embedded Microprocessor MPU - 694-FF8062700838809 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.40 GHz Embedded Microprocessor MPU
694-FF8062700838809
3.40 GHz Embedded Microprocessor MPU 694-FF8062700838809
Core i7-2620M (4M Cache, up to 3.40 GHz) SR03F Product overview: FF8062700838809 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FF8062700838809 can be used for catalog matching and distributor lookup.

Core i7-2620M (4M Cache, up to 3.40 GHz) SR03F Product overview: FF8062700838809 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FF8062700838809 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - FF8062700838809 - 953503-FF8062700838809 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FF8062700838809
953503-FF8062700838809
Embedded - Embedded - Microprocessors - FF8062700838809 953503-FF8062700838809
Win Source Part Number: 953503-FF80627008388 09 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953503-FF8062700838809
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-FF8062700838809 953503-FF8062700838809
Product Name 3.40 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - FF8062700838809
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details