Intel Corporation Embedded - Embedded - Microprocessors - FF8062700834406 FF8062700834406

Description
Win Source Part Number: 953339-FF80627008344 06 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953339-FF80627008344 06 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FF8062700834406 - 953339-FF8062700834406 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FF8062700834406
953339-FF8062700834406
Embedded - Embedded - Microprocessors - FF8062700834406 953339-FF8062700834406
Win Source Part Number: 953339-FF80627008344 06 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953339-FF8062700834406
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.50 GHz Embedded Microprocessor MPU - 694-FF8062700834406 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.50 GHz Embedded Microprocessor MPU
694-FF8062700834406
3.50 GHz Embedded Microprocessor MPU 694-FF8062700834406
Core i7-2920XM (8M Cache, up to 3.50 GHz) Product overview: FF8062700834406 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FF8062700834406 can be used for catalog matching and distributor lookup.

Core i7-2920XM (8M Cache, up to 3.50 GHz) Product overview: FF8062700834406 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FF8062700834406 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953339-FF8062700834406 694-FF8062700834406
Product Name Embedded - Embedded - Microprocessors - FF8062700834406 3.50 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details