Intel Corporation Microprocessors FC80960HD80SL2LZ

Description
i960 Microprocessor IC i960 1 Core, 32-Bit 80MHz 208-PQFP
Request a Quote Datasheet
Description
i960 Microprocessor IC i960 1 Core, 32-Bit 80MHz 208-PQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 815242-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
815242-ND
Microprocessors 815242-ND
i960 Microprocessor IC i960 1 Core, 32-Bit 80MHz 208-PQFP

i960 Microprocessor IC i960 1 Core, 32-Bit 80MHz 208-PQFP

Buy Now Datasheet
80MHZ Embedded Microprocessor MPU - 694-FC80960HD80SL2LZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Embedded Microprocessor MPU
694-FC80960HD80SL2LZ
80MHZ Embedded Microprocessor MPU 694-FC80960HD80SL2LZ
IC MPU I960 80MHZ 208QFP Product overview: FC80960HD80SL2LZ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FC80960HD80SL2LZ can be used for catalog matching and distributor lookup.

IC MPU I960 80MHZ 208QFP Product overview: FC80960HD80SL2LZ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FC80960HD80SL2LZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - FC80960HD80SL2LZ - 1173547-FC80960HD80SL2LZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FC80960HD80SL2LZ
1173547-FC80960HD80SL2LZ
Embedded - Embedded - Microprocessors - FC80960HD80SL2LZ 1173547-FC80960HD80SL2LZ
Manufacturer: Intel Win Source Part Number: 1173547-FC80960HD80S L2LZ Packaging: Tray Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 80MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Supplier Device Package: 208-PQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.intel.com Manufacturer Package: 208-QFP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 5 (48 Hours)

Manufacturer: Intel
Win Source Part Number: 1173547-FC80960HD80SL2LZ
Packaging: Tray
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 80MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.intel.com
Manufacturer Package: 208-QFP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 5 (48 Hours)

Buy Now
Microprocessors - FC80960HD80SL2LZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
FC80960HD80SL2LZ
Microprocessors FC80960HD80SL2LZ
i960 Microprocessor IC i960 1 Core, 32-Bit 80MHz 208-PQFP

i960 Microprocessor IC i960 1 Core, 32-Bit 80MHz 208-PQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - FC80960HD80SL2LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
FC80960HD80SL2LZ
Integrated Circuits (ICs) - Embedded - Microprocessors FC80960HD80SL2LZ
IC MPU I960 80MHZ 208QFP

IC MPU I960 80MHZ 208QFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 815242-ND 694-FC80960HD80SL2LZ 1173547-FC80960HD80SL2LZ FC80960HD80SL2LZ FC80960HD80SL2LZ
Product Name Microprocessors 80MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - FC80960HD80SL2LZ Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family i960 i960 i960
Supply Voltage 3.3V 3.3V
Package Type QFP; Other; 208-QFP Other; QFP QFP; Other; 208-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM1802BZWTD3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details