Intel Corporation Embedded - Embedded - Microprocessors - FC80960HD66SL2GN FC80960HD66SL2GN

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030443-FC80960HD66S L2GN Packaging: Bulk Voltage: 3.3 V Mounting: SMD (SMT) Frequency: 66 MHz RAM Size: 2 kB Access Time: 66 µs Categories: Embedded - Microprocessors Case / Package: QFP Alternative Parts (Cross-Reference): FC80960HD66SL2GNFC80 960HD66/SL2GN; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030443-FC80960HD66S L2GN Packaging: Bulk Voltage: 3.3 V Mounting: SMD (SMT) Frequency: 66 MHz RAM Size: 2 kB Access Time: 66 µs Categories: Embedded - Microprocessors Case / Package: QFP Alternative Parts (Cross-Reference): FC80960HD66SL2GNFC80 960HD66/SL2GN; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FC80960HD66SL2GN - 1030443-FC80960HD66SL2GN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FC80960HD66SL2GN
1030443-FC80960HD66SL2GN
Embedded - Embedded - Microprocessors - FC80960HD66SL2GN 1030443-FC80960HD66SL2GN
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030443-FC80960HD66S L2GN Packaging: Bulk Voltage: 3.3 V Mounting: SMD (SMT) Frequency: 66 MHz RAM Size: 2 kB Access Time: 66 µs Categories: Embedded - Microprocessors Case / Package: QFP Alternative Parts (Cross-Reference): FC80960HD66SL2GNFC80 960HD66/SL2GN; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030443-FC80960HD66SL2GN
Packaging: Bulk
Voltage: 3.3 V
Mounting: SMD (SMT)
Frequency: 66 MHz
RAM Size: 2 kB
Access Time: 66 µs
Categories: Embedded - Microprocessors
Case / Package: QFP
Alternative Parts (Cross-Reference): FC80960HD66SL2GNFC80960HD66/SL2GN;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now
66MHZ Embedded Microprocessor MPU - 694-FC80960HD66SL2GN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-FC80960HD66SL2GN
66MHZ Embedded Microprocessor MPU 694-FC80960HD66SL2GN
IC MPU I960 66MHZ 208QFP Product overview: FC80960HD66SL2GN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FC80960HD66SL2GN can be used for catalog matching and distributor lookup.

IC MPU I960 66MHZ 208QFP Product overview: FC80960HD66SL2GN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FC80960HD66SL2GN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1030443-FC80960HD66SL2GN 694-FC80960HD66SL2GN
Product Name Embedded - Embedded - Microprocessors - FC80960HD66SL2GN 66MHZ Embedded Microprocessor MPU
Package Type QFP; Other; QFP Other; QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603E2BB200F - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
AM1806 Sitara Processor - AM1806BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
3 suppliers
Intel® Itanium® Processor 9550 (32M Cache, 2.40 GHz) - 9550 - Intel Corporation
Specs
Data Bus 64-Bit
Clock Speed 2400 MHz
Power Dissipation 170000 milliwatts
View Details
Microprocessors - 150-ATSAMA5D28C-LD2G-CURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
6 suppliers