Intel Corporation Microprocessors FC80960HA40SL2GW

Description
i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 208-PQFP
Request a Quote Datasheet
Description
i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 208-PQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 813625-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
813625-ND
Microprocessors 813625-ND
i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 208-PQFP

i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 208-PQFP

Buy Now Datasheet
40MHZ Embedded Microprocessor MPU - 694-FC80960HA40SL2GW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Embedded Microprocessor MPU
694-FC80960HA40SL2GW
40MHZ Embedded Microprocessor MPU 694-FC80960HA40SL2GW
IC MPU I960 40MHZ 208QFP Product overview: FC80960HA40SL2GW from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 40MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FC80960HA40SL2GW can be used for catalog matching and distributor lookup.

IC MPU I960 40MHZ 208QFP Product overview: FC80960HA40SL2GW from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 40MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FC80960HA40SL2GW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1228252-FC80960HA40SL2GW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1228252-FC80960HA40SL2GW
Integrated Circuits (ICs) - Embedded - Microprocessors 1228252-FC80960HA40SL2GW
Win Source Part Number: 1228252-FC80960HA40S L2GW Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i960 Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 40MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: Tray Standard Package: 1 Package / Case: 208-QFP Supplier Device Package: 208-PQFP Temperature Range - Operating: 0°C ~ 85°C (TC) Alternative Parts (Cross-Reference): FC80960HA40 SL2GW; ECCN: 3A001A3 Fake Threat In the Open Market: 67 pct. MSL Level: 5 (48 Hours) HTSUS: 8542.31.0001 Mfr: Intel Other Names: 813625 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1228252-FC80960HA40SL2GW
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: i960
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 40MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Package: Tray
Standard Package: 1
Package / Case: 208-QFP
Supplier Device Package: 208-PQFP
Temperature Range - Operating: 0°C ~ 85°C (TC)
Alternative Parts (Cross-Reference): FC80960HA40 SL2GW;
ECCN: 3A001A3
Fake Threat In the Open Market: 67 pct.
MSL Level: 5 (48 Hours)
HTSUS: 8542.31.0001
Mfr: Intel
Other Names: 813625
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microprocessors - FC80960HA40SL2GW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
FC80960HA40SL2GW
Microprocessors FC80960HA40SL2GW
i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 208-PQFP

i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 208-PQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - FC80960HA40SL2GW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
FC80960HA40SL2GW
Integrated Circuits (ICs) - Embedded - Microprocessors FC80960HA40SL2GW
IC MPU I960 40MHZ 208QFP

IC MPU I960 40MHZ 208QFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 813625-ND 694-FC80960HA40SL2GW 1228252-FC80960HA40SL2GW FC80960HA40SL2GW FC80960HA40SL2GW
Product Name Microprocessors 40MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family i960 i960 i960
Supply Voltage 3.3V 3.3V
Package Type QFP; Other; 208-QFP Other; QFP QFP; Other; 208-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
 - ATSAMA5D26 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family Cortex-A5
Supply Voltage 1.1 to 1.32
Package Type Other; ['LFBGA']
View Details